Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007288-4816P-002-56
Tolerance: 2 %
Resistance: 56 Ω
Number of Pins: 16
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1007288-4816P-002-560 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 4816P-002-560 |