Bourns, Inc. Custom Parts - Custom Parts (0 - A) - 4816P-002-332 4816P-002-332

Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183047-4816P-002-33 2 Termination: SMD/SMT Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Resistance: 3.3 kΩ Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 1.28 W Categories: Custom Parts Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183047-4816P-002-33 2 Termination: SMD/SMT Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Resistance: 3.3 kΩ Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 1.28 W Categories: Custom Parts Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 4816P-002-332 - 1183047-4816P-002-332 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 4816P-002-332
1183047-4816P-002-332
Custom Parts - Custom Parts (0 - A) - 4816P-002-332 1183047-4816P-002-332
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1183047-4816P-002-33 2 Termination: SMD/SMT Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Resistance: 3.3 kΩ Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 1.28 W Categories: Custom Parts Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1183047-4816P-002-332
Termination: SMD/SMT
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Resistance: 3.3 kΩ
Circuit Type: Bussed
Number of Resistors: 15
Number of Pins: 16
Power Per Element: 1.28 W
Categories: Custom Parts
Case / Package: SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1183047-4816P-002-332
Product Name Custom Parts - Custom Parts (0 - A) - 4816P-002-332
Unlock Full Specs
to access all available technical data