Bourns, Inc. OEM Parts - OEM Parts (0 - 9) - 4816P-002-223 4816P-002-223

Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987024-4816P-002-223 Termination: SMD/SMT Mounting: SMD (SMT) Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Resistance: 22 kΩ Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 1.28 W Categories: OEM Parts(0-9) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987024-4816P-002-223 Termination: SMD/SMT Mounting: SMD (SMT) Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Resistance: 22 kΩ Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 1.28 W Categories: OEM Parts(0-9) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 4816P-002-223 - 987024-4816P-002-223 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 4816P-002-223
987024-4816P-002-223
OEM Parts - OEM Parts (0 - 9) - 4816P-002-223 987024-4816P-002-223
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987024-4816P-002-223 Termination: SMD/SMT Mounting: SMD (SMT) Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Resistance: 22 kΩ Circuit Type: Bussed Number of Resistors: 15 Number of Pins: 16 Power Per Element: 1.28 W Categories: OEM Parts(0-9) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C

Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987024-4816P-002-223
Termination: SMD/SMT
Mounting: SMD (SMT)
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Resistance: 22 kΩ
Circuit Type: Bussed
Number of Resistors: 15
Number of Pins: 16
Power Per Element: 1.28 W
Categories: OEM Parts(0-9)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 987024-4816P-002-223
Product Name OEM Parts - OEM Parts (0 - 9) - 4816P-002-223
Unlock Full Specs
to access all available technical data