Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987004-4816P-002-222
Termination: SMD/SMT
Number of Terminals: 16
Mounting: SMD (SMT)
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Resistance: 2.2 kΩ
Power Rating: 1.28 W
Circuit Type: Bussed
Number of Resistors: 15
Number of Pins: 16
Power Per Element: 1.28 W
Categories: OEM Parts(0-9)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 987004-4816P-002-222 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 4816P-002-222 |