Bourns, Inc. Connectors,Interconnects 4816OP-1-332LF

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit Type: Voltage Divider Resistance (Ohms): 45k Tolerance: ±20% Number of Resistors: 15 Number of Pins: 20 Power Per Element: 40mW
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit Type: Voltage Divider Resistance (Ohms): 45k Tolerance: ±20% Number of Resistors: 15 Number of Pins: 20 Power Per Element: 40mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit Type: Voltage Divider Resistance (Ohms): 45k Tolerance: ±20% Number of Resistors: 15 Number of Pins: 20 Power Per Element: 40mW

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Circuit Type: Voltage Divider
Resistance (Ohms): 45k
Tolerance: ±20%
Number of Resistors: 15
Number of Pins: 20
Power Per Element: 40mW

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Name Connectors,Interconnects
Resistance Range 45000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details