Bourns, Inc. Resistor Networks, Arrays 4814P-T02-330

Description
"33 Ohm ±1Ohm 80mW Power Per Element Bussed 13 Resistor Network/Array ±250ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"33 Ohm ±1Ohm 80mW Power Per Element Bussed 13 Resistor Network/Array ±250ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4814P-T02-330-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4814P-T02-330-ND
Resistor Networks, Arrays 4814P-T02-330-ND
"33 Ohm ±1Ohm 80mW Power Per Element Bussed 13 Resistor Network/Array ±250ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"33 Ohm ±1Ohm 80mW Power Per Element Bussed 13 Resistor Network/Array ±250ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4814P-T02-330-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details