"68 Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
RESISTORS NETWORK-THICK FILM SMD MED BODY
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 4814P-T01-680-ND | 04B8598 |
| Product Name | Resistor Networks, Arrays | Resistors Network-Thick Film Smd Med Body Bourns |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC | |
| Resistance Range | 68 ohms | |
| Tolerance | 2 +/- % |