Bourns, Inc. Resistor Networks, Arrays 4814P-T01-471

Description
"470 Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"470 Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4814P-T01-471-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4814P-T01-471-ND
Resistor Networks, Arrays 4814P-T01-471-ND
"470 Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"470 Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor, Iso Res N/w, 7, 470 Ohm, 0.02, Smd; Resistance Bourns - 04B8590 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Iso Res N/w, 7, 470 Ohm, 0.02, Smd; Resistance Bourns
04B8590
Resistor, Iso Res N/w, 7, 470 Ohm, 0.02, Smd; Resistance Bourns 04B8590
RESISTOR, ISO RES N/W, 7, 470 OHM, 0.02, SMD; Resistance:470ohm; Network Circuit Type:Isolated; No. of Resistors:7Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating per Resistor:160mW RoHS Compliant: No

RESISTOR, ISO RES N/W, 7, 470 OHM, 0.02, SMD; Resistance:470ohm; Network Circuit Type:Isolated; No. of Resistors:7Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating per Resistor:160mW RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4814P-T01-471-ND 04B8590
Product Name Resistor Networks, Arrays Resistor, Iso Res N/w, 7, 470 Ohm, 0.02, Smd; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC DIP
Resistance Range 470 ohms 470 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details