Bourns, Inc. Resistor Networks, Arrays 4814P-T01-470

Description
"47 Ohm ±1Ohm 160mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"47 Ohm ±1Ohm 160mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4814P-T01-470-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4814P-T01-470-ND
Resistor Networks, Arrays 4814P-T01-470-ND
"47 Ohm ±1Ohm 160mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"47 Ohm ±1Ohm 160mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Network,thick Film,47Ohms,50Wv,-250,250Ppm-Tc,3930-Case Bourns - 04B8589 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,47Ohms,50Wv,-250,250Ppm-Tc,3930-Case Bourns
04B8589
Resistor Network,thick Film,47Ohms,50Wv,-250,250Ppm-Tc,3930-Case Bourns 04B8589
Resistor Network,Thick Film,47Ohms,50WV,-25 0,250ppm-TC,3930-Cas e

Resistor Network,Thick Film,47Ohms,50WV,-250,250ppm-TC,3930-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4814P-T01-470-ND 04B8589
Product Name Resistor Networks, Arrays Resistor Network,thick Film,47Ohms,50Wv,-250,250Ppm-Tc,3930-Case Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details