"330 Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Resistor Network,Thick Film,330Ohms,50WV,2+
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 4814P-T01-331LF-ND | 33K0542 |
| Product Name | Resistor Networks, Arrays | Resistor Network,thick Film,330Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,3922-Case Rohs Compliant Bourns |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC | |
| Resistance Range | 330 ohms | |
| Tolerance | 2 +/- % |