Bourns, Inc. Resistor Networks, Arrays 4814P-T01-330LF

Description
"33 Ohm ±1Ohm 160mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"33 Ohm ±1Ohm 160mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4814P-T01-330LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4814P-T01-330LF-ND
Resistor Networks, Arrays 4814P-T01-330LF-ND
"33 Ohm ±1Ohm 160mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"33 Ohm ±1Ohm 160mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor, Iso Res N/w, 7, 33 Ohm, 0.02, Smd; Resistance Bourns - 33K0541 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Iso Res N/w, 7, 33 Ohm, 0.02, Smd; Resistance Bourns
33K0541
Resistor, Iso Res N/w, 7, 33 Ohm, 0.02, Smd; Resistance Bourns 33K0541
RESISTOR, ISO RES N/W, 7, 33 OHM, 0.02, SMD; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:7Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 1ohm; Voltage Rating:50V; Power Rating per Resistor:160mWRoHS Compliant: Yes

RESISTOR, ISO RES N/W, 7, 33 OHM, 0.02, SMD; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:7Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 1ohm; Voltage Rating:50V; Power Rating per Resistor:160mWRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4814P-T01-330LF-ND 33K0541
Product Name Resistor Networks, Arrays Resistor, Iso Res N/w, 7, 33 Ohm, 0.02, Smd; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC SOIC; SOIC
Resistance Range 33 ohms 33 ohms
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details