"100 Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Manufacturer: Bourns Inc.
Win Source Part Number: 856154-4814P-T01-101
Series: 4800P
Features: Ohm Power Per Element Resistor Network/Array
Package: Tube
Family Name: 4814P
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0010
RES ARRAY 7 RES 100 OHM 14SOIC Product overview: 4814P-T01-101LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4814P-T01-101LF can be used for catalog matching and distributor lookup.
RESISTOR, ISOLATED RESISTOR NETWORK, 7, 100 OHM, 0.02, SMD; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:7Resistors
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 4814P-T01-101LF-ND | 856154-4814P-T01-101LF | 50-4814P-T01-101LF | 33K0523 |
| Product Name | Resistor Networks, Arrays | Resistor Networks, Arrays - 4814P-T01-101LF | 100 OHM Resistor | Resistor, Isolated Resistor Network, 7, 100 Ohm, 0.02, Smd; Resistance Bourns |
| Configuration | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Category / Application | General Use | Automotive AEC-Q200 | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC | 14-SOIC (0.220", 5.59mm Width) | SOIC; SOIC | |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | |
| Tolerance | 2 +/- % | 2 +/- % |