Bourns, Inc. Resistor Networks, Arrays 4814P-T01-100

Description
"10 Ohm ±1Ohm 160mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"10 Ohm ±1Ohm 160mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4814P-T01-100-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4814P-T01-100-ND
Resistor Networks, Arrays 4814P-T01-100-ND
"10 Ohm ±1Ohm 160mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"10 Ohm ±1Ohm 160mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Network,thick Film,10Ohms,50Wv,-250,250Ppm-Tc,3930-Case Bourns - 04B8557 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,10Ohms,50Wv,-250,250Ppm-Tc,3930-Case Bourns
04B8557
Resistor Network,thick Film,10Ohms,50Wv,-250,250Ppm-Tc,3930-Case Bourns 04B8557
Resistor Network,Thick Film,10Ohms,50WV,-25 0,250ppm-TC,3930-Cas e

Resistor Network,Thick Film,10Ohms,50WV,-250,250ppm-TC,3930-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4814P-T01-100-ND 04B8557
Product Name Resistor Networks, Arrays Resistor Network,thick Film,10Ohms,50Wv,-250,250Ppm-Tc,3930-Case Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers