Bourns, Inc. Resistor Networks, Arrays 4814P-850-001LF

Description
"0.0 Ohm Jumper 160mW Power Per Element Isolated 7 Resistor Network/Array 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"0.0 Ohm Jumper 160mW Power Per Element Isolated 7 Resistor Network/Array 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4814P-850-001LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4814P-850-001LF-ND
Resistor Networks, Arrays 4814P-850-001LF-ND
"0.0 Ohm Jumper 160mW Power Per Element Isolated 7 Resistor Network/Array 14-SOIC (0.220"", 5.59mm Width)"

"0.0 Ohm Jumper 160mW Power Per Element Isolated 7 Resistor Network/Array 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistors Network-Thick Film Smd Med Body Rohs Compliant Bourns - 33M3714 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Network-Thick Film Smd Med Body Rohs Compliant Bourns
33M3714
Resistors Network-Thick Film Smd Med Body Rohs Compliant Bourns 33M3714
RESISTORS NETWORK-THICK FILM SMD MED BODY ROHS COMPLIANT: YES

RESISTORS NETWORK-THICK FILM SMD MED BODY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4814P-850-001LF-ND 33M3714
Product Name Resistor Networks, Arrays Resistors Network-Thick Film Smd Med Body Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC
Resistance Range 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details