Bourns, Inc. Connectors,Interconnects 4814P-850-001

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: Radial - 4 Leads Product Status: Obsolete Circuit Type: Isolated Tolerance: ±20% Power Per Element: 40mW Operating Temperature: -40°C ~ 85°C Applications: Motor Control Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: Radial - 4 Leads Product Status: Obsolete Circuit Type: Isolated Tolerance: ±20% Power Per Element: 40mW Operating Temperature: -40°C ~ 85°C Applications: Motor Control Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: Radial - 4 Leads Product Status: Obsolete Circuit Type: Isolated Tolerance: ±20% Power Per Element: 40mW Operating Temperature: -40°C ~ 85°C Applications: Motor Control Mounting Type: Surface Mount

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: Radial - 4 Leads
Product Status: Obsolete
Circuit Type: Isolated
Tolerance: ±20%
Power Per Element: 40mW
Operating Temperature: -40°C ~ 85°C
Applications: Motor Control
Mounting Type: Surface Mount

Buy Now Datasheet
RES ARRAY 7 RES ZERO OHM 14SOIC Product overview: 4814P-850-001 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4814P-850-001 can be used for catalog matching and distributor lookup.

RES ARRAY 7 RES ZERO OHM 14SOIC Product overview: 4814P-850-001 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4814P-850-001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4814P-850-001-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4814P-850-001-ND
Resistor Networks, Arrays 4814P-850-001-ND
"0.0 Ohm Jumper 160mW Power Per Element Isolated 7 Resistor Network/Array 14-SOIC (0.220"", 5.59mm Width)"

"0.0 Ohm Jumper 160mW Power Per Element Isolated 7 Resistor Network/Array 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistors Network-Thick Film Smd Med Body Bourns - 04B8728 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Network-Thick Film Smd Med Body Bourns
04B8728
Resistors Network-Thick Film Smd Med Body Bourns 04B8728
RESISTORS NETWORK-THICK FILM SMD MED BODY

RESISTORS NETWORK-THICK FILM SMD MED BODY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 50-4814P-850-001 4814P-850-001-ND 04B8728
Product Name Connectors,Interconnects Resistor Resistor Networks, Arrays Resistors Network-Thick Film Smd Med Body Bourns
Tolerance 20 +/- %
Category / Application Automotive AEC-Q200 General Use
Mounting / Packaging 14-SOIC (0.220", 5.59mm Width) Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details