Bourns, Inc. Resistor Networks, Arrays 4814P-3-331/391

Description
"330, 390 Ohm ±2% 80mW Power Per Element Dual Terminator 24 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"330, 390 Ohm ±2% 80mW Power Per Element Dual Terminator 24 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4814P-3-331/391-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4814P-3-331/391-ND
Resistor Networks, Arrays 4814P-3-331/391-ND
"330, 390 Ohm ±2% 80mW Power Per Element Dual Terminator 24 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"330, 390 Ohm ±2% 80mW Power Per Element Dual Terminator 24 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Network,thick Film,330Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,3922-Case Bourns - 04B8724 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,330Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,3922-Case Bourns
04B8724
Resistor Network,thick Film,330Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,3922-Case Bourns 04B8724
Resistor Network,Thick Film,330Ohms,50WV,2+ /-% Tol,-100,100ppm-TC,3 922-Case

Resistor Network,Thick Film,330Ohms,50WV,2+/-% Tol,-100,100ppm-TC,3922-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4814P-3-331/391-ND 04B8724
Product Name Resistor Networks, Arrays Resistor Network,thick Film,330Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,3922-Case Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC
Resistance Range 330 to 390 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers