RES ARRAY 13 RES 100K OHM 14SOIC Product overview: 4814P-2-104LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4814P-2-104LF can be used for catalog matching and distributor lookup.
"100k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
"100k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
"100k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Product Status: Obsolete
Circuit Type: Isolated
Resistance (Ohms): 45k
Tolerance: ±20%
Number of Resistors: 9
Number of Pins: 24
Power Per Element: 40mW
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 50-4814P-2-104LF | 118-4814P-2-104LFCT-ND | |
| Product Name | Resistor | Resistor Networks, Arrays | Connectors,Interconnects |
| Category / Application | Automotive AEC-Q200 | General Use | |
| Technology / Construction | Thick Film | ||
| Mounting / Packaging | 14-SOIC (0.220", 5.59mm Width) | Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC | |
| Resistance Range | 100000 ohms | 100000 ohms | 45000 ohms |
| Power Rating | 1.12 watts |