Bourns, Inc. Resistor Networks, Arrays 4814P-2-103LF

Description
"10k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"10k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4814P-2-103LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4814P-2-103LFCT-ND
Resistor Networks, Arrays 4814P-2-103LFCT-ND
"10k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"10k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 4814P-2-103LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4814P-2-103LFTR-ND
Resistor Networks, Arrays 4814P-2-103LFTR-ND
"10k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"10k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 4814P-2-103LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4814P-2-103LFDKR-ND
Resistor Networks, Arrays 4814P-2-103LFDKR-ND
"10k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"10k Ohm ±2% 80mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Arrays - 8652016 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
8652016
Resistor Arrays 8652016
4814P DIP SMD Resistor Network Array 10K

4814P DIP SMD Resistor Network Array 10K

Supplier's Site
Resistor Arrays - 8652016P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
8652016P
Resistor Arrays 8652016P
4814P DIP SMD Resistor Network Array 10K

4814P DIP SMD Resistor Network Array 10K

Supplier's Site
Resistor Arrays - 1669965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1669965
Resistor Arrays 1669965
4814P DIP SMD Resistor Network Array 10K

4814P DIP SMD Resistor Network Array 10K

Supplier's Site
RES ARRAY 13 RES 10K OHM 14SOIC Product overview: 4814P-2-103LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4814P-2-103LF can be used for catalog matching and distributor lookup.

RES ARRAY 13 RES 10K OHM 14SOIC Product overview: 4814P-2-103LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4814P-2-103LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Bussed Resistor Network 13, 10Kohm, 2%, Smd; Resistance Bourns - 97M3852 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 13, 10Kohm, 2%, Smd; Resistance Bourns
97M3852
Resistor, Bussed Resistor Network 13, 10Kohm, 2%, Smd; Resistance Bourns 97M3852
RESISTOR, BUSSED RESISTOR NETWORK 13, 10KOHM, 2%, SMD; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating:1.12W RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK 13, 10KOHM, 2%, SMD; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating:1.12W RoHS Compliant: Yes

Supplier's Site
Resistor, Aec-Q200, Bussed, 10K, 2%, Soic; Resistance Bourns - 99Y9885 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Aec-Q200, Bussed, 10K, 2%, Soic; Resistance Bourns
99Y9885
Resistor, Aec-Q200, Bussed, 10K, 2%, Soic; Resistance Bourns 99Y9885
RESISTOR, AEC-Q200, BUSSED, 10K, 2%, SOIC; Resistance:10kohm; Voltage Rating:50V; No. of Elements:13Elements; Network Circuit Type:Bussed; Resistor Case Style:SOIC; Power Rating per Element:80mW; Resistance Tolerance: 2%; Product RoHS Compliant: Yes

RESISTOR, AEC-Q200, BUSSED, 10K, 2%, SOIC; Resistance:10kohm; Voltage Rating:50V; No. of Elements:13Elements; Network Circuit Type:Bussed; Resistor Case Style:SOIC; Power Rating per Element:80mW; Resistance Tolerance: 2%; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Bus Res N/w 13, 10Kohm, 2%, Smd; Resistance Bourns - 33K0614 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bus Res N/w 13, 10Kohm, 2%, Smd; Resistance Bourns
33K0614
Resistor, Bus Res N/w 13, 10Kohm, 2%, Smd; Resistance Bourns 33K0614
RESISTOR, BUS RES N/W 13, 10KOHM, 2%, SMD; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating per Resistor:80mW RoHS Compliant: Yes

RESISTOR, BUS RES N/W 13, 10KOHM, 2%, SMD; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:7Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating per Resistor:80mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 4814P-2-103LFCT-ND 8652016 8652016P 1669965 50-4814P-2-103LF 97M3852 99Y9885 33K0614
Product Name Resistor Networks, Arrays Resistor Arrays Resistor Arrays Resistor Arrays Resistor Resistor, Bussed Resistor Network 13, 10Kohm, 2%, Smd; Resistance Bourns Resistor, Aec-Q200, Bussed, 10K, 2%, Soic; Resistance Bourns Resistor, Bus Res N/w 13, 10Kohm, 2%, Smd; Resistance Bourns
Configuration Chip Array Chip Array; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use Automotive AEC-Q200
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC SOIC; Soic SOIC; SOIC Dip 14-SOIC (0.220", 5.59mm Width) SOIC; SOIC SOIC SOIC; SOIC
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details