Bourns, Inc. Resistor Networks, Arrays 4814P-1-470

Description
"47 Ohm ±1Ohm 160mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"47 Ohm ±1Ohm 160mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4814P-1-470-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4814P-1-470-ND
Resistor Networks, Arrays 4814P-1-470-ND
"47 Ohm ±1Ohm 160mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"47 Ohm ±1Ohm 160mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Network,thick Film,47Ohms,50Wv,-250,250Ppm-Tc,3930-Case Bourns - 04B8676 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,47Ohms,50Wv,-250,250Ppm-Tc,3930-Case Bourns
04B8676
Resistor Network,thick Film,47Ohms,50Wv,-250,250Ppm-Tc,3930-Case Bourns 04B8676
Resistor Network,Thick Film,47Ohms,50WV,-25 0,250ppm-TC,3930-Cas e

Resistor Network,Thick Film,47Ohms,50WV,-250,250ppm-TC,3930-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4814P-1-470-ND 04B8676
Product Name Resistor Networks, Arrays Resistor Network,thick Film,47Ohms,50Wv,-250,250Ppm-Tc,3930-Case Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details