Bourns, Inc. Resistor Networks, Arrays 4814P-1-392LF

Description
"3.9k Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"3.9k Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-4814P-1-392LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4814P-1-392LFTR-ND
Resistor Networks, Arrays 118-4814P-1-392LFTR-ND
"3.9k Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"3.9k Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
SMD Resistor - 50-4814P-1-392LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Resistor
50-4814P-1-392LF
SMD Resistor 50-4814P-1-392LF
RNET-THK FILM SMD MED BODY Product overview: 4814P-1-392LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4814P-1-392LF can be used for catalog matching and distributor lookup.

RNET-THK FILM SMD MED BODY Product overview: 4814P-1-392LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4814P-1-392LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4814P-1-392LF
906945-4814P-1-392LF
Resistor Networks, Arrays - 4814P-1-392LF 906945-4814P-1-392LF
Manufacturer: Bourns Inc. Win Source Part Number: 906945-4814P-1-392LF Series: 4800P Operating Temperature Range: -55°C ~ 125°C Features: 3.9k Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220", 5.59mm Width) Package: 14-SOIC (0.220", 5.59mm Width) Package: Tube Mounting: Surface Mount Family Name: 4814P Categories: Resistors Case / Package: 14-SOM ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0010

Manufacturer: Bourns Inc.
Win Source Part Number: 906945-4814P-1-392LF
Series: 4800P
Operating Temperature Range: -55°C ~ 125°C
Features: 3.9k Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220", 5.59mm Width)
Package: 14-SOIC (0.220", 5.59mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 4814P
Categories: Resistors
Case / Package: 14-SOM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0010

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 118-4814P-1-392LFTR-ND 50-4814P-1-392LF 906945-4814P-1-392LF
Product Name Resistor Networks, Arrays SMD Resistor Resistor Networks, Arrays - 4814P-1-392LF
Configuration Chip Array Chip Array
Category / Application General Use Automotive AEC-Q200
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC 14-SOIC (0.220", 5.59mm Width) Surface Mount Technology (SMT / SMD)
Resistance Range 3900 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers