Bourns, Inc. Resistor Networks, Arrays - 4814P-1-331LF 4814P-1-331LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 856152-4814P-1-331LF Series: 4800P Features: Ohm Power Per Element Resistor Network/Array Package: Reel - TR Family Name: 4814P Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0010 Other Part Number: 118-4814P-1-331LFDKR , 118-4814P-1-331LFCT, 118-4814P-1-331LFTR, 4814P-1-331LF-ND
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 856152-4814P-1-331LF Series: 4800P Features: Ohm Power Per Element Resistor Network/Array Package: Reel - TR Family Name: 4814P Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0010 Other Part Number: 118-4814P-1-331LFDKR , 118-4814P-1-331LFCT, 118-4814P-1-331LFTR, 4814P-1-331LF-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4814P-1-331LF
856152-4814P-1-331LF
Resistor Networks, Arrays - 4814P-1-331LF 856152-4814P-1-331LF
Manufacturer: Bourns Inc. Win Source Part Number: 856152-4814P-1-331LF Series: 4800P Features: Ohm Power Per Element Resistor Network/Array Package: Reel - TR Family Name: 4814P Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0010 Other Part Number: 118-4814P-1-331LFDKR , 118-4814P-1-331LFCT, 118-4814P-1-331LFTR, 4814P-1-331LF-ND

Manufacturer: Bourns Inc.
Win Source Part Number: 856152-4814P-1-331LF
Series: 4800P
Features: Ohm Power Per Element Resistor Network/Array
Package: Reel - TR
Family Name: 4814P
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0010
Other Part Number: 118-4814P-1-331LFDKR, 118-4814P-1-331LFCT, 118-4814P-1-331LFTR, 4814P-1-331LF-ND

Buy Now Datasheet
Resistor Networks, Arrays - 118-4814P-1-331LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4814P-1-331LFTR-ND
Resistor Networks, Arrays 118-4814P-1-331LFTR-ND
"330 Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"330 Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 118-4814P-1-331LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4814P-1-331LFDKR-ND
Resistor Networks, Arrays 118-4814P-1-331LFDKR-ND
"330 Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"330 Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 118-4814P-1-331LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4814P-1-331LFCT-ND
Resistor Networks, Arrays 118-4814P-1-331LFCT-ND
"330 Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"330 Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
330 OHM Resistor - 50-4814P-1-331LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330 OHM Resistor
50-4814P-1-331LF
330 OHM Resistor 50-4814P-1-331LF
RES ARRAY 7 RES 330 OHM 14SOIC Product overview: 4814P-1-331LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4814P-1-331LF can be used for catalog matching and distributor lookup.

RES ARRAY 7 RES 330 OHM 14SOIC Product overview: 4814P-1-331LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4814P-1-331LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Network,thick Film,330Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,3922-Case Rohs Compliant Bourns - 33K0601 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,330Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,3922-Case Rohs Compliant Bourns
33K0601
Resistor Network,thick Film,330Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,3922-Case Rohs Compliant Bourns 33K0601
Resistor Network,Thick Film,330Ohms,50WV,2+ /-% Tol,-100,100ppm-TC,3 922-Case RoHS Compliant: Yes

Resistor Network,Thick Film,330Ohms,50WV,2+/-% Tol,-100,100ppm-TC,3922-Case RoHS Compliant: Yes

Supplier's Site
Resistor Networks, Arrays - 4814P-1-331LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
4814P-1-331LF
Resistor Networks, Arrays 4814P-1-331LF
RES ARRAY 7 RES 330 OHM 14SOIC

RES ARRAY 7 RES 330 OHM 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 856152-4814P-1-331LF 118-4814P-1-331LFTR-ND 50-4814P-1-331LF 33K0601 4814P-1-331LF
Product Name Resistor Networks, Arrays - 4814P-1-331LF Resistor Networks, Arrays 330 OHM Resistor Resistor Network,thick Film,330Ohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,3922-Case Rohs Compliant Bourns Resistor Networks, Arrays
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Chip Array
Category / Application General Use Automotive AEC-Q200
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC 14-SOIC (0.220", 5.59mm Width)
Resistance Range 330 ohms 330 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1622940-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3740 ohms
View Details
2 suppliers
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details