Bourns, Inc. Resistor Networks, Arrays 4814P-1-220LF

Description
"22 Ohm ±1Ohm 160mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"22 Ohm ±1Ohm 160mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4814P-1-220LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4814P-1-220LF-ND
Resistor Networks, Arrays 4814P-1-220LF-ND
"22 Ohm ±1Ohm 160mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"22 Ohm ±1Ohm 160mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Network,thick Film,22Ohms,50Wv,-250,250Ppm-Tc,3930-Case Rohs Compliant Bourns - 33K0594 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,22Ohms,50Wv,-250,250Ppm-Tc,3930-Case Rohs Compliant Bourns
33K0594
Resistor Network,thick Film,22Ohms,50Wv,-250,250Ppm-Tc,3930-Case Rohs Compliant Bourns 33K0594
Resistor Network,Thick Film,22Ohms,50WV,-25 0,250ppm-TC,3930-Cas e RoHS Compliant: Yes

Resistor Network,Thick Film,22Ohms,50WV,-250,250ppm-TC,3930-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4814P-1-220LF-ND 33K0594
Product Name Resistor Networks, Arrays Resistor Network,thick Film,22Ohms,50Wv,-250,250Ppm-Tc,3930-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC
Resistance Range 22 ohms
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers