Bourns, Inc. 22 OHM Resistor 4814P-1-220

Description
RES ARRAY 7 RES 22 OHM 14SOIC Product overview: 4814P-1-220 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4814P-1-220 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 7 RES 22 OHM 14SOIC Product overview: 4814P-1-220 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4814P-1-220 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22 OHM Resistor - 50-4814P-1-220 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22 OHM Resistor
50-4814P-1-220
22 OHM Resistor 50-4814P-1-220
RES ARRAY 7 RES 22 OHM 14SOIC Product overview: 4814P-1-220 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4814P-1-220 can be used for catalog matching and distributor lookup.

RES ARRAY 7 RES 22 OHM 14SOIC Product overview: 4814P-1-220 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4814P-1-220 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - 4814P-1-220-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4814P-1-220-ND
Resistor Networks, Arrays 4814P-1-220-ND
"22 Ohm ±1Ohm 160mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"22 Ohm ±1Ohm 160mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4814P-1-220
1005650-4814P-1-220
Resistor Networks, Arrays - 4814P-1-220 1005650-4814P-1-220
Manufacturer: Bourns Inc. Win Source Part Number: 1005650-4814P-1-220 Packaging: Reel - TR Applications: Automotive AEC-Q200 Height - Seated (Max): 0.094" (2.40mm) Mounting: SMD (SMT) Tolerance: ±1 Ohm Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 22 Circuit Type: Isolated Number of Resistors: 7 Number of Pins: 14 Power Per Element: 160mW Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOM Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1005650-4814P-1-220
Packaging: Reel - TR
Applications: Automotive AEC-Q200
Height - Seated (Max): 0.094" (2.40mm)
Mounting: SMD (SMT)
Tolerance: ±1 Ohm
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 22
Circuit Type: Isolated
Number of Resistors: 7
Number of Pins: 14
Power Per Element: 160mW
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOM
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 50-4814P-1-220 4814P-1-220-ND 1005650-4814P-1-220
Product Name 22 OHM Resistor Resistor Networks, Arrays Resistor Networks, Arrays - 4814P-1-220
Category / Application Automotive AEC-Q200 General Use Automotive
Mounting / Packaging 14-SOIC (0.220", 5.59mm Width) Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC Surface Mount Technology (SMT / SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Configuration Chip Array Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details