Bourns, Inc. Resistor Networks, Arrays 4814P-1-103LF

Description
"10k Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet
Description
"10k Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4814P-1-103LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4814P-1-103LFCT-ND
Resistor Networks, Arrays 4814P-1-103LFCT-ND
"10k Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"10k Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 4814P-1-103LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4814P-1-103LFDKR-ND
Resistor Networks, Arrays 4814P-1-103LFDKR-ND
"10k Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"10k Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Resistor Networks, Arrays - 4814P-1-103LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4814P-1-103LFTR-ND
Resistor Networks, Arrays 4814P-1-103LFTR-ND
"10k Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

"10k Ohm ±2% 160mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SOIC (0.220"", 5.59mm Width)"

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 5 Tolerance: ±20% Power Per Element: 40mW Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Applications: Telecom Mounting Type: Fixed

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Obsolete
Circuit Type: Isolated
Resistance (Ohms): 5
Tolerance: ±20%
Power Per Element: 40mW
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Applications: Telecom
Mounting Type: Fixed

Buy Now Datasheet
RES ARRAY 7 RES 10K OHM 14SOIC Product overview: 4814P-1-103LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4814P-1-103LF can be used for catalog matching and distributor lookup.

RES ARRAY 7 RES 10K OHM 14SOIC Product overview: 4814P-1-103LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4814P-1-103LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res N/w, Isolated, 7Res, 10K, 2%, Soic; Resistance Bourns - 84Y6828 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 7Res, 10K, 2%, Soic; Resistance Bourns
84Y6828
Res N/w, Isolated, 7Res, 10K, 2%, Soic; Resistance Bourns 84Y6828
RES N/W, ISOLATED, 7RES, 10K, 2%, SOIC; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:7Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating per Resistor:160mW RoHS Compliant: Yes

RES N/W, ISOLATED, 7RES, 10K, 2%, SOIC; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:7Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 2%; Voltage Rating:50V; Power Rating per Resistor:160mW RoHS Compliant: Yes

Supplier's Site
Resistor Network,thick Film,10Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,3922-Case Rohs Compliant Bourns - 33K0586 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,10Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,3922-Case Rohs Compliant Bourns
33K0586
Resistor Network,thick Film,10Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,3922-Case Rohs Compliant Bourns 33K0586
Resistor Network,Thick Film,10KOhms,50WV,2+ /-% Tol,-100,100ppm-TC,3 922-Case RoHS Compliant: Yes

Resistor Network,Thick Film,10KOhms,50WV,2+/-% Tol,-100,100ppm-TC,3922-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 4814P-1-103LFCT-ND 50-4814P-1-103LF 84Y6828 33K0586
Product Name Resistor Networks, Arrays Connectors,Interconnects Resistor Res N/w, Isolated, 7Res, 10K, 2%, Soic; Resistance Bourns Resistor Network,thick Film,10Kohms,50Wv,2+/-% Tol,-100,100Ppm-Tc,3922-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use Automotive AEC-Q200
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOIC; "14-SOIC 14-SOIC (0.220", 5.59mm Width) SOIC; SOIC
Resistance Range 10000 ohms 5 ohms 10000 ohms 10000 ohms
Tolerance 2 +/- % 20 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers