Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors 4672

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1327387-4672 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Bulk Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.590" Dia x 0.875" L (14.99mm x 22.22mm) Inductance: 10 mH Standard Package: 72 Mounting: Through Hole Tolerance: ±5% Material - Core: Iron Q @ Freq: 68 @ 79.6kHz Frequency - Self Resonant: 820kHz DC Resistance (DCR): 50Ohm Max Temperature Range - Operating: -55°C ~ 105°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable Current Rating (Amps): 100 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 4672JW Base Product Number: 4600 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1327387-4672 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Bulk Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.590" Dia x 0.875" L (14.99mm x 22.22mm) Inductance: 10 mH Standard Package: 72 Mounting: Through Hole Tolerance: ±5% Material - Core: Iron Q @ Freq: 68 @ 79.6kHz Frequency - Self Resonant: 820kHz DC Resistance (DCR): 50Ohm Max Temperature Range - Operating: -55°C ~ 105°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable Current Rating (Amps): 100 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 4672JW Base Product Number: 4600 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327387-4672 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327387-4672
Inductors, Coils, Chokes - Fixed Inductors 1327387-4672
Manufacturer: Bourns Inc. Win Source Part Number: 1327387-4672 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Bulk Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.590" Dia x 0.875" L (14.99mm x 22.22mm) Inductance: 10 mH Standard Package: 72 Mounting: Through Hole Tolerance: ±5% Material - Core: Iron Q @ Freq: 68 @ 79.6kHz Frequency - Self Resonant: 820kHz DC Resistance (DCR): 50Ohm Max Temperature Range - Operating: -55°C ~ 105°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable Current Rating (Amps): 100 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 4672JW Base Product Number: 4600 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1327387-4672
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Bulk
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.590" Dia x 0.875" L (14.99mm x 22.22mm)
Inductance: 10 mH
Standard Package: 72
Mounting: Through Hole
Tolerance: ±5%
Material - Core: Iron
Q @ Freq: 68 @ 79.6kHz
Frequency - Self Resonant: 820kHz
DC Resistance (DCR): 50Ohm Max
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: Not Applicable
Current Rating (Amps): 100 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 4672JW
Base Product Number: 4600
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1327387-4672
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Standard; Wirewound
Core Material Iron
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-10N 0402CS-10NXJRW , 0402CS-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 5-1879023-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 15 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Ground wire choke, open design - DENO - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 2000 to 4000 microH
View Details