Bourns, Inc. Fixed Inductors 4630-RC

Description
62µH Unshielded Wirewound Inductor 475mA 1.2Ohm Max Axial
Request a Quote Datasheet
Description
62µH Unshielded Wirewound Inductor 475mA 1.2Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4630-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4630-RC-ND
Fixed Inductors 4630-RC-ND
62µH Unshielded Wirewound Inductor 475mA 1.2Ohm Max Axial

62µH Unshielded Wirewound Inductor 475mA 1.2Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4630-RC-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
High Frequency & RF Inductors - 2-1624113-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0075 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details