Bourns, Inc. Fixed Inductors 4629

Description
55µH Unshielded Wirewound Inductor 500mA 1Ohm Max Axial
Request a Quote Datasheet
Description
55µH Unshielded Wirewound Inductor 500mA 1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4629-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
4629-ND
Fixed Inductors 4629-ND
55µH Unshielded Wirewound Inductor 500mA 1Ohm Max Axial

55µH Unshielded Wirewound Inductor 500mA 1Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4629-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J104JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Chokes - 1624116-3 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-1N5 0201CT-1N5XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details