Bourns, Inc. Resistor Networks, Arrays 4614X-102-823LF

Description
82k Ohm ±2% 300mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SIP
Request a Quote Datasheet
Description
82k Ohm ±2% 300mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4614X-102-823LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4614X-102-823LF-ND
Resistor Networks, Arrays 4614X-102-823LF-ND
82k Ohm ±2% 300mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SIP

82k Ohm ±2% 300mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SIP

Buy Now Datasheet
Resistor Network,thick Film,82Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns - 33K0519 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,82Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
33K0519
Resistor Network,thick Film,82Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns 33K0519
Resistor Network,Thick Film,82KOhms,100WV,2 +/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Resistor Network,Thick Film,82KOhms,100WV,2+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4614X-102-823LF-ND 33K0519
Product Name Resistor Networks, Arrays Resistor Network,thick Film,82Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 14-SIP
Resistance Range 82000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details