Bourns, Inc. Resistor Networks, Arrays 4614X-102-470LF

Description
47 Ohm ±1Ohm 300mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-SIP
Request a Quote Datasheet
Description
47 Ohm ±1Ohm 300mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4614X-102-470LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4614X-102-470LF-ND
Resistor Networks, Arrays 4614X-102-470LF-ND
47 Ohm ±1Ohm 300mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-SIP

47 Ohm ±1Ohm 300mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-SIP

Buy Now Datasheet
Resistor Network,thick Film,47Ohms,100Wv,-250,250Ppm-Tc Rohs Compliant Bourns - 33K0510 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,47Ohms,100Wv,-250,250Ppm-Tc Rohs Compliant Bourns
33K0510
Resistor Network,thick Film,47Ohms,100Wv,-250,250Ppm-Tc Rohs Compliant Bourns 33K0510
Resistor Network,Thick Film,47Ohms,100WV,-2 50,250ppm-TC RoHS Compliant: Yes

Resistor Network,Thick Film,47Ohms,100WV,-250,250ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4614X-102-470LF-ND 33K0510
Product Name Resistor Networks, Arrays Resistor Network,thick Film,47Ohms,100Wv,-250,250Ppm-Tc Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 14-SIP
Resistance Range 47 ohms
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details