Bourns, Inc. Resistor Networks, Arrays 4614X-102-222LF

Description
2.2k Ohm ±2% 300mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SIP
Request a Quote Datasheet
Description
2.2k Ohm ±2% 300mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4614X-102-222LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4614X-102-222LF-ND
Resistor Networks, Arrays 4614X-102-222LF-ND
2.2k Ohm ±2% 300mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SIP

2.2k Ohm ±2% 300mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-SIP

Buy Now Datasheet
Resistor Network,thick Film,2.2Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns - 33K0502 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,2.2Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
33K0502
Resistor Network,thick Film,2.2Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns 33K0502
Resistor Network,Thick Film,2.2KOhms,100WV, 2+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Resistor Network,Thick Film,2.2KOhms,100WV,2+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4614X-102-222LF-ND 33K0502
Product Name Resistor Networks, Arrays Resistor Network,thick Film,2.2Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 14-SIP
Resistance Range 2200 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers