Bourns, Inc. Resistor Networks, Arrays 4614X-102-220LF

Description
22 Ohm ±1Ohm 300mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-SIP
Request a Quote Datasheet
Description
22 Ohm ±1Ohm 300mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4614X-102-220LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4614X-102-220LF-ND
Resistor Networks, Arrays 4614X-102-220LF-ND
22 Ohm ±1Ohm 300mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-SIP

22 Ohm ±1Ohm 300mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/°C 14-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4614X-102-220LF-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 14-SIP
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details