Bourns, Inc. Resistor Networks, Arrays 4614X-101-473LF

Description
47k Ohm ±2% 200mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SIP
Request a Quote Datasheet
Description
47k Ohm ±2% 200mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4614X-101-473LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4614X-101-473LF-ND
Resistor Networks, Arrays 4614X-101-473LF-ND
47k Ohm ±2% 200mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SIP

47k Ohm ±2% 200mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-SIP

Buy Now Datasheet
Thk Flm Resistor Netwk, 13 Element, 47Kohm, 2%; Resistance Bourns - 87R0446 - Newark, An Avnet Company
Chicago, IL, United States
Thk Flm Resistor Netwk, 13 Element, 47Kohm, 2%; Resistance Bourns
87R0446
Thk Flm Resistor Netwk, 13 Element, 47Kohm, 2%; Resistance Bourns 87R0446
THK FLM RESISTOR NETWK, 13 ELEMENT, 47KOHM, 2%; Resistance:47kohm; Network Circuit Type:Bussed; No. of Resistors:13Resistor s; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

THK FLM RESISTOR NETWK, 13 ELEMENT, 47KOHM, 2%; Resistance:47kohm; Network Circuit Type:Bussed; No. of Resistors:13Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4614X-101-473LF-ND 87R0446
Product Name Resistor Networks, Arrays Thk Flm Resistor Netwk, 13 Element, 47Kohm, 2%; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 14-SIP SIP
Resistance Range 47000 ohms 47000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers