Bourns, Inc. Resistor Networks, Arrays 4613X-101-221LF

Description
220 Ohm ±2% 200mW Power Per Element Bussed 12 Resistor Network/Array ±100ppm/°C 13-SIP
Request a Quote Datasheet
Description
220 Ohm ±2% 200mW Power Per Element Bussed 12 Resistor Network/Array ±100ppm/°C 13-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4613X-101-221LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4613X-101-221LF-ND
Resistor Networks, Arrays 4613X-101-221LF-ND
220 Ohm ±2% 200mW Power Per Element Bussed 12 Resistor Network/Array ±100ppm/°C 13-SIP

220 Ohm ±2% 200mW Power Per Element Bussed 12 Resistor Network/Array ±100ppm/°C 13-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4613X-101-221LF-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 13-SIP
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details