Bourns, Inc. Resistor Networks, Arrays 4613X-101-104LF

Description
100k Ohm ±2% 200mW Power Per Element Bussed 12 Resistor Network/Array ±100ppm/°C 13-SIP
Request a Quote Datasheet
Description
100k Ohm ±2% 200mW Power Per Element Bussed 12 Resistor Network/Array ±100ppm/°C 13-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-4613X-101-104LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4613X-101-104LF-ND
Resistor Networks, Arrays 118-4613X-101-104LF-ND
100k Ohm ±2% 200mW Power Per Element Bussed 12 Resistor Network/Array ±100ppm/°C 13-SIP

100k Ohm ±2% 200mW Power Per Element Bussed 12 Resistor Network/Array ±100ppm/°C 13-SIP

Buy Now Datasheet
Resistor Network,thick Film,100Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns - 33K0479 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,100Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
33K0479
Resistor Network,thick Film,100Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns 33K0479
Resistor Network,Thick Film,100KOhms,100WV, 2+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Resistor Network,Thick Film,100KOhms,100WV,2+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-4613X-101-104LF-ND 33K0479
Product Name Resistor Networks, Arrays Resistor Network,thick Film,100Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 13-SIP
Resistance Range 100000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers