Bourns, Inc. Resistor Networks, Arrays 4613X-101-103LF

Description
10k Ohm ±2% 200mW Power Per Element Bussed 12 Resistor Network/Array ±100ppm/°C 13-SIP
Request a Quote Datasheet
Description
10k Ohm ±2% 200mW Power Per Element Bussed 12 Resistor Network/Array ±100ppm/°C 13-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4613X-101-103LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4613X-101-103LF-ND
Resistor Networks, Arrays 4613X-101-103LF-ND
10k Ohm ±2% 200mW Power Per Element Bussed 12 Resistor Network/Array ±100ppm/°C 13-SIP

10k Ohm ±2% 200mW Power Per Element Bussed 12 Resistor Network/Array ±100ppm/°C 13-SIP

Buy Now Datasheet
Resistor, Resistor Array, 10Kohm, ±2%, Sip; Resistance Bourns - 33K0478 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Resistor Array, 10Kohm, ±2%, Sip; Resistance Bourns
33K0478
Resistor, Resistor Array, 10Kohm, ±2%, Sip; Resistance Bourns 33K0478
RESISTOR, RESISTOR ARRAY, 10KOHM, ±2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:12Resistor s; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

RESISTOR, RESISTOR ARRAY, 10KOHM, ±2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:12Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

Supplier's Site
Res N/w, Bussed, 10K, 0.2W, Sip; Resistance Bourns - 67AC8758 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Bussed, 10K, 0.2W, Sip; Resistance Bourns
67AC8758
Res N/w, Bussed, 10K, 0.2W, Sip; Resistance Bourns 67AC8758
RES N/W, BUSSED, 10K, 0.2W, SIP; Resistance:10kohm; Product Range:4600X Series; No. of Elements:12Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:13Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

RES N/W, BUSSED, 10K, 0.2W, SIP; Resistance:10kohm; Product Range:4600X Series; No. of Elements:12Elements; Network Circuit Type:Bussed; Resistor Case Style:SIP; No. of Pins:13Pins; Voltage Rating:100V; Power Rating per RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4613X-101-103LF-ND 33K0478 67AC8758
Product Name Resistor Networks, Arrays Resistor, Resistor Array, 10Kohm, ±2%, Sip; Resistance Bourns Res N/w, Bussed, 10K, 0.2W, Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 13-SIP SIP SIP
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details