Bourns, Inc. Resistor Networks, Arrays 4613X-101-100LF

Description
10 Ohm ±2% 200mW Power Per Element Bussed 12 Resistor Network/Array ±250ppm/°C 13-SIP
Request a Quote Datasheet
Description
10 Ohm ±2% 200mW Power Per Element Bussed 12 Resistor Network/Array ±250ppm/°C 13-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4613X-101-100LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4613X-101-100LF-ND
Resistor Networks, Arrays 4613X-101-100LF-ND
10 Ohm ±2% 200mW Power Per Element Bussed 12 Resistor Network/Array ±250ppm/°C 13-SIP

10 Ohm ±2% 200mW Power Per Element Bussed 12 Resistor Network/Array ±250ppm/°C 13-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4613X-101-100LF-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 13-SIP
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details