Bourns, Inc. Resistor Networks, Arrays 4612X-104-331/471L

Description
330, 470 Ohm ±2% 200mW Power Per Element Dual Terminator 20 Resistor Network/Array ±100ppm/°C 12-SIP
Request a Quote Datasheet
Description
330, 470 Ohm ±2% 200mW Power Per Element Dual Terminator 20 Resistor Network/Array ±100ppm/°C 12-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4612X-104-331/471L-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4612X-104-331/471L-ND
Resistor Networks, Arrays 4612X-104-331/471L-ND
330, 470 Ohm ±2% 200mW Power Per Element Dual Terminator 20 Resistor Network/Array ±100ppm/°C 12-SIP

330, 470 Ohm ±2% 200mW Power Per Element Dual Terminator 20 Resistor Network/Array ±100ppm/°C 12-SIP

Buy Now Datasheet
Resistor Network,thick Film,330Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns - 33K0475 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,330Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
33K0475
Resistor Network,thick Film,330Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns 33K0475
Resistor Network,Thick Film,330Ohms,100WV,2 +/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Resistor Network,Thick Film,330Ohms,100WV,2+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4612X-104-331/471L-ND 33K0475
Product Name Resistor Networks, Arrays Resistor Network,thick Film,330Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 12-SIP
Resistance Range 330 to 470 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details