Bourns, Inc. Resistor Networks, Arrays 4612X-104-221/331L

Description
220, 330 Ohm ±2% 200mW Power Per Element Dual Terminator 20 Resistor Network/Array ±100ppm/°C 12-SIP
Request a Quote Datasheet
Description
220, 330 Ohm ±2% 200mW Power Per Element Dual Terminator 20 Resistor Network/Array ±100ppm/°C 12-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4612X-104-221/331L-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4612X-104-221/331L-ND
Resistor Networks, Arrays 4612X-104-221/331L-ND
220, 330 Ohm ±2% 200mW Power Per Element Dual Terminator 20 Resistor Network/Array ±100ppm/°C 12-SIP

220, 330 Ohm ±2% 200mW Power Per Element Dual Terminator 20 Resistor Network/Array ±100ppm/°C 12-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4612X-104-221/331L-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 12-SIP
Resistance Range 220 to 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details