Bourns, Inc. Resistor Networks, Arrays 4612X-104-181/391L

Description
180, 390 Ohm ±2% 200mW Power Per Element Dual Terminator 20 Resistor Network/Array ±100ppm/°C 12-SIP
Request a Quote Datasheet
Description
180, 390 Ohm ±2% 200mW Power Per Element Dual Terminator 20 Resistor Network/Array ±100ppm/°C 12-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4612X-104-181/391L-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4612X-104-181/391L-ND
Resistor Networks, Arrays 4612X-104-181/391L-ND
180, 390 Ohm ±2% 200mW Power Per Element Dual Terminator 20 Resistor Network/Array ±100ppm/°C 12-SIP

180, 390 Ohm ±2% 200mW Power Per Element Dual Terminator 20 Resistor Network/Array ±100ppm/°C 12-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4612X-104-181/391L-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 12-SIP
Resistance Range 180 to 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details