Bourns, Inc. Resistor Networks, Arrays 4612X-102-561LF

Description
560 Ohm ±2% 300mW Power Per Element Isolated 6 Resistor Network/Array ±100ppm/°C 12-SIP
Request a Quote Datasheet
Description
560 Ohm ±2% 300mW Power Per Element Isolated 6 Resistor Network/Array ±100ppm/°C 12-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4612X-102-561LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4612X-102-561LF-ND
Resistor Networks, Arrays 4612X-102-561LF-ND
560 Ohm ±2% 300mW Power Per Element Isolated 6 Resistor Network/Array ±100ppm/°C 12-SIP

560 Ohm ±2% 300mW Power Per Element Isolated 6 Resistor Network/Array ±100ppm/°C 12-SIP

Buy Now Datasheet
Resistor Network,thick Film,560Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns - 33K0468 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,560Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
33K0468
Resistor Network,thick Film,560Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns 33K0468
Resistor Network,Thick Film,560Ohms,100WV,2 +/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Resistor Network,Thick Film,560Ohms,100WV,2+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4612X-102-561LF-ND 33K0468
Product Name Resistor Networks, Arrays Resistor Network,thick Film,560Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 12-SIP
Resistance Range 560 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details