Bourns, Inc. Resistor Networks, Arrays 4612X-102-470LF

Description
47 Ohm ±1Ohm 300mW Power Per Element Isolated 6 Resistor Network/Array ±250ppm/°C 12-SIP
Request a Quote Datasheet
Description
47 Ohm ±1Ohm 300mW Power Per Element Isolated 6 Resistor Network/Array ±250ppm/°C 12-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4612X-102-470LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4612X-102-470LF-ND
Resistor Networks, Arrays 4612X-102-470LF-ND
47 Ohm ±1Ohm 300mW Power Per Element Isolated 6 Resistor Network/Array ±250ppm/°C 12-SIP

47 Ohm ±1Ohm 300mW Power Per Element Isolated 6 Resistor Network/Array ±250ppm/°C 12-SIP

Buy Now Datasheet
Resistor Network,thick Film,47Ohms,100Wv,-250,250Ppm-Tc Rohs Compliant Bourns - 33K0463 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,47Ohms,100Wv,-250,250Ppm-Tc Rohs Compliant Bourns
33K0463
Resistor Network,thick Film,47Ohms,100Wv,-250,250Ppm-Tc Rohs Compliant Bourns 33K0463
Resistor Network,Thick Film,47Ohms,100WV,-2 50,250ppm-TC RoHS Compliant: Yes

Resistor Network,Thick Film,47Ohms,100WV,-250,250ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4612X-102-470LF-ND 33K0463
Product Name Resistor Networks, Arrays Resistor Network,thick Film,47Ohms,100Wv,-250,250Ppm-Tc Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 12-SIP
Resistance Range 47 ohms
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers