Bourns, Inc. Resistor Networks, Arrays 4612X-102-151LF

Description
150 Ohm ±2% 300mW Power Per Element Isolated 6 Resistor Network/Array ±100ppm/°C 12-SIP
Request a Quote Datasheet
Description
150 Ohm ±2% 300mW Power Per Element Isolated 6 Resistor Network/Array ±100ppm/°C 12-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4612X-102-151LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4612X-102-151LF-ND
Resistor Networks, Arrays 4612X-102-151LF-ND
150 Ohm ±2% 300mW Power Per Element Isolated 6 Resistor Network/Array ±100ppm/°C 12-SIP

150 Ohm ±2% 300mW Power Per Element Isolated 6 Resistor Network/Array ±100ppm/°C 12-SIP

Buy Now Datasheet
Resistor Network,thick Film,150Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns - 33K0450 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,150Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
33K0450
Resistor Network,thick Film,150Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns 33K0450
Resistor Network,Thick Film,150Ohms,100WV,2 +/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Resistor Network,Thick Film,150Ohms,100WV,2+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4612X-102-151LF-ND 33K0450
Product Name Resistor Networks, Arrays Resistor Network,thick Film,150Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 12-SIP
Resistance Range 150 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details