1.2k Ohm ±2% 300mW Power Per Element Isolated 6 Resistor Network/Array ±100ppm/°C 12-SIP
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4612X-102-122LF-ND |
| Product Name | Resistor Networks, Arrays |
| Configuration | Chip Array |
| Category / Application | General Use |
| Mounting / Packaging | ThroughHole; 12-SIP |
| Resistance Range | 1200 ohms |