120 Ohm ±2% 300mW Power Per Element Isolated 6 Resistor Network/Array ±100ppm/°C 12-SIP
Resistor Network,Thick Film,120Ohms,100WV,2
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 118-4612X-102-121LF-ND | 33K0447 |
| Product Name | Resistor Networks, Arrays | Resistor Network,thick Film,120Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns |
| Configuration | Chip Array | Single Resistor; Resistor, Capacitor Network |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; 12-SIP | |
| Resistance Range | 120 ohms | |
| Tolerance | 2 +/- % |