Bourns, Inc. Resistor Networks, Arrays 4612X-102-105LF

Description
1M Ohm ±2% 300mW Power Per Element Isolated 6 Resistor Network/Array ±100ppm/°C 12-SIP
Request a Quote Datasheet
Description
1M Ohm ±2% 300mW Power Per Element Isolated 6 Resistor Network/Array ±100ppm/°C 12-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4612X-102-105LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4612X-102-105LF-ND
Resistor Networks, Arrays 4612X-102-105LF-ND
1M Ohm ±2% 300mW Power Per Element Isolated 6 Resistor Network/Array ±100ppm/°C 12-SIP

1M Ohm ±2% 300mW Power Per Element Isolated 6 Resistor Network/Array ±100ppm/°C 12-SIP

Buy Now Datasheet
Resistor Network,thick Film,1Mohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns - 75K9833 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,1Mohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
75K9833
Resistor Network,thick Film,1Mohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns 75K9833
Resistor Network,Thick Film,1MOhms,100WV,2+ /-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Resistor Network,Thick Film,1MOhms,100WV,2+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4612X-102-105LF-ND 75K9833
Product Name Resistor Networks, Arrays Resistor Network,thick Film,1Mohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 12-SIP
Resistance Range 1.00E6 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722148 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details