Bourns, Inc. Resistor Networks, Arrays 4611X-101-681LF

Description
680 Ohm ±2% 200mW Power Per Element Bussed 10 Resistor Network/Array ±100ppm/°C 11-SIP
Request a Quote Datasheet
Description
680 Ohm ±2% 200mW Power Per Element Bussed 10 Resistor Network/Array ±100ppm/°C 11-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4611X-101-681LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4611X-101-681LF-ND
Resistor Networks, Arrays 4611X-101-681LF-ND
680 Ohm ±2% 200mW Power Per Element Bussed 10 Resistor Network/Array ±100ppm/°C 11-SIP

680 Ohm ±2% 200mW Power Per Element Bussed 10 Resistor Network/Array ±100ppm/°C 11-SIP

Buy Now Datasheet
Resistor Network,thick Film,680Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns - 43K2494 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,680Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
43K2494
Resistor Network,thick Film,680Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns 43K2494
Resistor Network,Thick Film,680Ohms,100WV,2 +/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Resistor Network,Thick Film,680Ohms,100WV,2+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4611X-101-681LF-ND 43K2494
Product Name Resistor Networks, Arrays Resistor Network,thick Film,680Ohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 11-SIP
Resistance Range 680 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details