Bourns, Inc. Resistor Networks, Arrays 4611X-101-470LF

Description
47 Ohm ±1Ohm 200mW Power Per Element Bussed 10 Resistor Network/Array ±250ppm/°C 11-SIP
Request a Quote Datasheet
Description
47 Ohm ±1Ohm 200mW Power Per Element Bussed 10 Resistor Network/Array ±250ppm/°C 11-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-4611X-101-470LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-4611X-101-470LF-ND
Resistor Networks, Arrays 118-4611X-101-470LF-ND
47 Ohm ±1Ohm 200mW Power Per Element Bussed 10 Resistor Network/Array ±250ppm/°C 11-SIP

47 Ohm ±1Ohm 200mW Power Per Element Bussed 10 Resistor Network/Array ±250ppm/°C 11-SIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-4611X-101-470LF-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 11-SIP
Resistance Range 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details