Bourns, Inc. Resistor Arrays 4611X-101-103LF

Description
4611X SIL Resistor Network Array 10K
Request a Quote Datasheet
Description
4611X SIL Resistor Network Array 10K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 8652012P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
8652012P
Resistor Arrays 8652012P
4611X SIL Resistor Network Array 10K

4611X SIL Resistor Network Array 10K

Supplier's Site
Resistor Arrays - 8652012 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
8652012
Resistor Arrays 8652012
4611X SIL Resistor Network Array 10K

4611X SIL Resistor Network Array 10K

Supplier's Site
Resistor Arrays - 1616813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1616813
Resistor Arrays 1616813
4611X SIL Resistor Network Array 10K

4611X SIL Resistor Network Array 10K

Supplier's Site
Resistor Networks, Arrays - 4611X-101-103LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4611X-101-103LF-ND
Resistor Networks, Arrays 4611X-101-103LF-ND
10k Ohm ±2% 200mW Power Per Element Bussed 10 Resistor Network/Array ±100ppm/°C 11-SIP

10k Ohm ±2% 200mW Power Per Element Bussed 10 Resistor Network/Array ±100ppm/°C 11-SIP

Buy Now Datasheet
Resistor Networks, Arrays - 4611X-101-103LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
4611X-101-103LF
Resistor Networks, Arrays 4611X-101-103LF
RES ARRAY 10 RES 10K OHM 11SIP

RES ARRAY 10 RES 10K OHM 11SIP

Supplier's Site Datasheet
Resistor, Bussed Resistor Network 10, 10Kohm, 2%, Sip; Resistance Bourns - 33K0402 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bussed Resistor Network 10, 10Kohm, 2%, Sip; Resistance Bourns
33K0402
Resistor, Bussed Resistor Network 10, 10Kohm, 2%, Sip; Resistance Bourns 33K0402
RESISTOR, BUSSED RESISTOR NETWORK 10, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:10Resistor s; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

RESISTOR, BUSSED RESISTOR NETWORK 10, 10KOHM, 2%, SIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:10Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Resistor Type:Network RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks Resistors
Product Number 8652012P 8652012 4611X-101-103LF-ND 4611X-101-103LF 33K0402
Product Name Resistor Arrays Resistor Arrays Resistor Networks, Arrays Resistor Networks, Arrays Resistor, Bussed Resistor Network 10, 10Kohm, 2%, Sip; Resistance Bourns
Configuration Chip Array; Resistor, Capacitor Network Chip Array; Resistor, Capacitor Network Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip); Thick Film
Mounting / Packaging SIP Sip ThroughHole; 11-SIP SIP
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Power Rating 1.38 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details