Bourns, Inc. Resistor Networks, Arrays 4611X-101-100LF

Description
10 Ohm ±1Ohm 200mW Power Per Element Bussed 10 Resistor Network/Array ±250ppm/°C 11-SIP
Request a Quote Datasheet
Description
10 Ohm ±1Ohm 200mW Power Per Element Bussed 10 Resistor Network/Array ±250ppm/°C 11-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4611X-101-100LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4611X-101-100LF-ND
Resistor Networks, Arrays 4611X-101-100LF-ND
10 Ohm ±1Ohm 200mW Power Per Element Bussed 10 Resistor Network/Array ±250ppm/°C 11-SIP

10 Ohm ±1Ohm 200mW Power Per Element Bussed 10 Resistor Network/Array ±250ppm/°C 11-SIP

Buy Now Datasheet
Thk Flm Resistor Netwk10 Element10 Ohm0.02Sip; Resistance Bourns - 87R0444 - Newark, An Avnet Company
Chicago, IL, United States
Thk Flm Resistor Netwk10 Element10 Ohm0.02Sip; Resistance Bourns
87R0444
Thk Flm Resistor Netwk10 Element10 Ohm0.02Sip; Resistance Bourns 87R0444
THK FLM RESISTOR NETWK10 ELEMENT10 OHM0.02SIP; Resistance:10ohm; Network Circuit Type:Bussed; No. of Resistors:10Resistor s; Resistor Case / Package:SIP; Resistance Tolerance:± 1%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

THK FLM RESISTOR NETWK10 ELEMENT10 OHM0.02SIP; Resistance:10ohm; Network Circuit Type:Bussed; No. of Resistors:10Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 1%; Voltage Rating:100V; Power Rating per Resistor:200mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4611X-101-100LF-ND 87R0444
Product Name Resistor Networks, Arrays Thk Flm Resistor Netwk10 Element10 Ohm0.02Sip; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 11-SIP SIP
Resistance Range 10 ohms 10 ohms
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details