Bourns, Inc. Resistor Networks, Arrays 4611M-101-103LF

Description
10k Ohm ±2% 250mW Power Per Element Bussed 10 Resistor Network/Array ±100ppm/°C 11-SIP
Request a Quote Datasheet
Description
10k Ohm ±2% 250mW Power Per Element Bussed 10 Resistor Network/Array ±100ppm/°C 11-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4611M-101-103LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4611M-101-103LF-ND
Resistor Networks, Arrays 4611M-101-103LF-ND
10k Ohm ±2% 250mW Power Per Element Bussed 10 Resistor Network/Array ±100ppm/°C 11-SIP

10k Ohm ±2% 250mW Power Per Element Bussed 10 Resistor Network/Array ±100ppm/°C 11-SIP

Buy Now Datasheet
Resistor Network,thick Film,10Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns - 33K0397 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,10Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
33K0397
Resistor Network,thick Film,10Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns 33K0397
Resistor Network,Thick Film,10KOhms,100WV,2 +/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Resistor Network,Thick Film,10KOhms,100WV,2+/-% Tol,-100,100ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4611M-101-103LF-ND 33K0397
Product Name Resistor Networks, Arrays Resistor Network,thick Film,10Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 11-SIP
Resistance Range 10000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

RNX High Precision Custom Network -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
Category / Application Precision Resistor
Mounting / Packaging Axial Leads
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers